Tripp Lite by Eaton Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) N516-03M

Description
Tripp Lite's 3-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10Gbps networks as well. Also available in 1, 2, 5, 10, 15, 20, 30, and 50 meter lengths. Search "N516-" to bring up all lengths. Also search "N506-" for SC-SC cables, and "N520-" for LC-LC cables. Features Constructed with 50/125 micron cable Length - 3M Use on fiber and fibre channel installations SC male to LC male connectors Higher bandwidth optimized for gigabit and 10Gbps networks Backward compatible with 62.5 micron fiber Built-in headroom for future applications Number of fibers: 2 Fiber type: all glass graded index Core diameter: two 50+/-3 microns CLAD diameter: 125+/-2 microns Primary coating diameter: 245+/-15 microns Primary coating material: acrylate Secondary coating diameter: 900+/-50 microns Secondary coating material: PVC Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum Numeric aperture: .275 nominal Proof test level: 100,000 PSI Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze
Request a Quote Datasheet
Description
Tripp Lite's 3-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10Gbps networks as well. Also available in 1, 2, 5, 10, 15, 20, 30, and 50 meter lengths. Search "N516-" to bring up all lengths. Also search "N506-" for SC-SC cables, and "N520-" for LC-LC cables. Features Constructed with 50/125 micron cable Length - 3M Use on fiber and fibre channel installations SC male to LC male connectors Higher bandwidth optimized for gigabit and 10Gbps networks Backward compatible with 62.5 micron fiber Built-in headroom for future applications Number of fibers: 2 Fiber type: all glass graded index Core diameter: two 50+/-3 microns CLAD diameter: 125+/-2 microns Primary coating diameter: 245+/-15 microns Primary coating material: acrylate Secondary coating diameter: 900+/-50 microns Secondary coating material: PVC Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum Numeric aperture: .275 nominal Proof test level: 100,000 PSI Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) - N516-03M - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 3M (10-ft.)
N516-03M
Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) N516-03M
Tripp Lite's 3-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10Gbps networks as well. Also available in 1, 2, 5, 10, 15, 20, 30, and 50 meter lengths. Search "N516-" to bring up all lengths. Also search "N506-" for SC-SC cables, and "N520-" for LC-LC cables. Features Constructed with 50/125 micron cable Length - 3M Use on fiber and fibre channel installations SC male to LC male connectors Higher bandwidth optimized for gigabit and 10Gbps networks Backward compatible with 62.5 micron fiber Built-in headroom for future applications Number of fibers: 2 Fiber type: all glass graded index Core diameter: two 50+/-3 microns CLAD diameter: 125+/-2 microns Primary coating diameter: 245+/-15 microns Primary coating material: acrylate Secondary coating diameter: 900+/-50 microns Secondary coating material: PVC Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum Numeric aperture: .275 nominal Proof test level: 100,000 PSI Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze

Tripp Lite's 3-meter multimode duplex Fibre Channel SC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on one end, and LC at the other, a PVC jacket, and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10Gbps networks as well. Also available in 1, 2, 5, 10, 15, 20, 30, and 50 meter lengths. Search "N516-" to bring up all lengths. Also search "N506-" for SC-SC cables, and "N520-" for LC-LC cables.

Features

  • Constructed with 50/125 micron cable
  • Length - 3M
  • Use on fiber and fibre channel installations
  • SC male to LC male connectors
  • Higher bandwidth optimized for gigabit and 10Gbps networks
  • Backward compatible with 62.5 micron fiber
  • Built-in headroom for future applications
  • Number of fibers: 2
  • Fiber type: all glass graded index
  • Core diameter: two 50+/-3 microns
  • CLAD diameter: 125+/-2 microns
  • Primary coating diameter: 245+/-15 microns
  • Primary coating material: acrylate
  • Secondary coating diameter: 900+/-50 microns
  • Secondary coating material: PVC
  • Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum
  • Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum
  • Numeric aperture: .275 nominal
  • Proof test level: 100,000 PSI
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
Supplier's Site
Fiber Optic Cables - TL2132-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
TL2132-ND
Fiber Optic Cables TL2132-ND
Cable Fiber Optic LC Duplex To SC Duplex 50/125 9.8' (3.0m)

Cable Fiber Optic LC Duplex To SC Duplex 50/125 9.8' (3.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N516-03M
Fiber Optic Cable Assemblies N516-03M
Fiber Optic Cable Assemblies DUPLEX MULTIMODE 50/125 FBR CBL PATCH

Fiber Optic Cable Assemblies DUPLEX MULTIMODE 50/125 FBR CBL PATCH

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N516-03M TL2132-ND N516-03M
Product Name Duplex Multimode 50/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2 2 Fiber
Core Size 50 µm (1.97 mils) 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details