FIBER OPTIC CBL LC-SC DUPLEX 1M
CONDITIONING PATCH CABLE, LC-SC, 3FT; Connector Type A:-; Connector Type B:-; Cable Length - Metric:1m; Cable Length - Imperial:3ft; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | N424-01M | 02P7901 |
| Product Name | Cable Assemblies - Fiber Optic Cables | Conditioning Patch Cable, Lc-Sc, 3Ft; Connector Type A Eaton Tripp Lite |
| Product Type | Patch |