Tripp Lite by Eaton Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) N366-03M

Description
Tripp Lite's 3-meter ( 10ft ) singlemode duplex fiber optic LC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 3 meters ( 10ft ). Connectors: 2 x SC; 2 x LC Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet
Description
Tripp Lite's 3-meter ( 10ft ) singlemode duplex fiber optic LC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 3 meters ( 10ft ). Connectors: 2 x SC; 2 x LC Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) - N366-03M - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 3M (10-ft.)
N366-03M
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) N366-03M
Tripp Lite's 3-meter ( 10ft ) singlemode duplex fiber optic LC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 3 meters ( 10ft ). Connectors: 2 x SC; 2 x LC Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 3-meter ( 10ft ) singlemode duplex fiber optic LC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 8.3/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 3 meters ( 10ft ). Connectors: 2 x SC; 2 x LC
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Fiber Optic Cables - TL1522-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
TL1522-ND
Fiber Optic Cables TL1522-ND
Cable Fiber Optic LC Duplex To SC Duplex 8.3/125 9.8' (3.0m)

Cable Fiber Optic LC Duplex To SC Duplex 8.3/125 9.8' (3.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N366-03M
Fiber Optic Cable Assemblies N366-03M
Fiber Optic Cable Assemblies DUPLEX SNGLIMODE 10' PVC 8.3/125 LC/SC

Fiber Optic Cable Assemblies DUPLEX SNGLIMODE 10' PVC 8.3/125 LC/SC

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N366-03M TL1522-ND N366-03M
Product Name Duplex Singlemode 8.3/125 Fiber Patch Cable (LC/SC), 3M (10-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode SingleMode SingleMode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details