PATCH CABLE, DUPLEX SM, LC-SC/APC, 3FT; Connector Type A:-; Connector Type B:-; Cable Length - Metric:1m; Cable Length - Imperial:3ft; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
FIBER OPTIC CBL LC-SCAPC 1M
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 01T0569 | N366-01M-AP |
| Product Name | Patch Cable, Duplex Sm, Lc-Sc/apc, 3Ft; Connector Type A Eaton Tripp Lite | Cable Assemblies - Fiber Optic Cables |
| Product Type | Patch |