Tripp Lite by Eaton Duplex Singlemode 8.3/125 Fiber Patch Cable (LC to SC/APC), 1M (3-ft.) N366-01M-AP

Description
Tripp Lite's 1-meter, single mode duplex fiber optic LC to SC/APC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC Angle Physical Polish connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. The Angled connector face prevents light entering the fiber to bounce back into the laser, destabilizing it. Check your fiber transceivers user manual to see if an APC cable is warranted. Features LC to SC/APC (Angle Physical Contact), 1Meter Fiber Patch cable Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter. Connectors: 2 SC (Green ) and 2 LC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet
Description
Tripp Lite's 1-meter, single mode duplex fiber optic LC to SC/APC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC Angle Physical Polish connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. The Angled connector face prevents light entering the fiber to bounce back into the laser, destabilizing it. Check your fiber transceivers user manual to see if an APC cable is warranted. Features LC to SC/APC (Angle Physical Contact), 1Meter Fiber Patch cable Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter. Connectors: 2 SC (Green ) and 2 LC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC to SC/APC), 1M (3-ft.) - N366-01M-AP - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC to SC/APC), 1M (3-ft.)
N366-01M-AP
Duplex Singlemode 8.3/125 Fiber Patch Cable (LC to SC/APC), 1M (3-ft.) N366-01M-AP
Tripp Lite's 1-meter, single mode duplex fiber optic LC to SC/APC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC Angle Physical Polish connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. The Angled connector face prevents light entering the fiber to bounce back into the laser, destabilizing it. Check your fiber transceivers user manual to see if an APC cable is warranted. Features LC to SC/APC (Angle Physical Contact), 1Meter Fiber Patch cable Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter. Connectors: 2 SC (Green ) and 2 LC connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 1-meter, single mode duplex fiber optic LC to SC/APC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC Angle Physical Polish connectors on one end, LC connectors on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex single mode fiber is most commonly used in LAN applications. The Angled connector face prevents light entering the fiber to bounce back into the laser, destabilizing it. Check your fiber transceivers user manual to see if an APC cable is warranted.

Features

  • LC to SC/APC (Angle Physical Contact), 1Meter Fiber Patch cable
  • Manufactured from 8.3/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 1-meter. Connectors: 2 SC (Green ) and 2 LC connectors on each end
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Fiber Optic Cables - N366-01M-AP-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N366-01M-AP-ND
Fiber Optic Cables N366-01M-AP-ND
Cable Fiber Optic LC Duplex To SC/APC 8.3/125 3.3' (1.0m)

Cable Fiber Optic LC Duplex To SC/APC 8.3/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N366-01M-AP
Fiber Optic Cable Assemblies N366-01M-AP
Fiber Optic Cable Assemblies Duplx Singlemode8.3 /125(LC-SC/APC)1M-3'

Fiber Optic Cable Assemblies Duplx Singlemode8.3 /125(LC-SC/APC)1M-3'

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N366-01M-AP N366-01M-AP-ND N366-01M-AP
Product Name Duplex Singlemode 8.3/125 Fiber Patch Cable (LC to SC/APC), 1M (3-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex
Fiber Mode SingleMode Multimode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details