Tripp Lite by Eaton Duplex Singlemode 8.3/125 Fiber Patch Cable (ST/ST), 1M (3-ft.) N352-01M

Description
Tripp Lite's 1-meter ( 3ft ), singlemode duplex fiber optic ST/ST patch cable is manufactured from 8.3/125 zipcord fiber. The cable has ST connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter ( 3ft ) Connectors: 2 ST connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet
Description
Tripp Lite's 1-meter ( 3ft ), singlemode duplex fiber optic ST/ST patch cable is manufactured from 8.3/125 zipcord fiber. The cable has ST connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter ( 3ft ) Connectors: 2 ST connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Singlemode 8.3/125 Fiber Patch Cable (ST/ST), 1M (3-ft.) - N352-01M - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Singlemode 8.3/125 Fiber Patch Cable (ST/ST), 1M (3-ft.)
N352-01M
Duplex Singlemode 8.3/125 Fiber Patch Cable (ST/ST), 1M (3-ft.) N352-01M
Tripp Lite's 1-meter ( 3ft ), singlemode duplex fiber optic ST/ST patch cable is manufactured from 8.3/125 zipcord fiber. The cable has ST connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. Features Manufactured from 8.3/125 duplex (zipcord) fiber PVC jacket Length: 1-meter ( 3ft ) Connectors: 2 ST connectors on each end Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 1-meter ( 3ft ), singlemode duplex fiber optic ST/ST patch cable is manufactured from 8.3/125 zipcord fiber. The cable has ST connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 8.3/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 1-meter ( 3ft ) Connectors: 2 ST connectors on each end
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Fiber Optic Cables - N352-01M-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N352-01M-ND
Fiber Optic Cables N352-01M-ND
Cable Fiber Optic ST (2) To ST (2) 8.3/125 3.3' (1.0m)

Cable Fiber Optic ST (2) To ST (2) 8.3/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N352-01M
Fiber Optic Cable Assemblies N352-01M
Fiber Optic Cable Assemblies DUPLEX SNGLIMODE 3' PVC 8.3/125 ST/ST

Fiber Optic Cable Assemblies DUPLEX SNGLIMODE 3' PVC 8.3/125 ST/ST

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N352-01M N352-01M-ND N352-01M
Product Name Duplex Singlemode 8.3/125 Fiber Patch Cable (ST/ST), 1M (3-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode SingleMode SingleMode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00015 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details