Tripp Lite by Eaton Patch Cable, Duplex Mm, Lc-Lc, 49Ft, Ora; Connector Type A Eaton Tripp Lite N320-15M

Description
PATCH CABLE, DUPLEX MM, LC-LC, 49FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, DUPLEX MM, LC-LC, 49FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Duplex Mm, Lc-Lc, 49Ft, Ora; Connector Type A Eaton Tripp Lite - 53M1668 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Duplex Mm, Lc-Lc, 49Ft, Ora; Connector Type A Eaton Tripp Lite
53M1668
Patch Cable, Duplex Mm, Lc-Lc, 49Ft, Ora; Connector Type A Eaton Tripp Lite 53M1668
PATCH CABLE, DUPLEX MM, LC-LC, 49FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes

PATCH CABLE, DUPLEX MM, LC-LC, 49FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Fiber Optic Cables - N320-15M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Fiber Optic Cables
N320-15M
Cable Assemblies - Fiber Optic Cables N320-15M
FIBER OPTIC CBL LC-LC DUPLEX 15M

FIBER OPTIC CBL LC-LC DUPLEX 15M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 53M1668 N320-15M
Product Name Patch Cable, Duplex Mm, Lc-Lc, 49Ft, Ora; Connector Type A Eaton Tripp Lite Cable Assemblies - Fiber Optic Cables
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details