FIBER OPTIC CBL LC-LC DUPLEX 4M
PATCH CABLE, DUPLEX MM, LC-LC, 13FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:4m; Cable Length - Imperial:13ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | N320-04M | 02P7889 |
| Product Name | Cable Assemblies - Fiber Optic Cables | Patch Cable, Duplex Mm, Lc-Lc, 13Ft, Ora; Connector Type A Eaton Tripp Lite |
| Product Type | Patch |