FIBER OPTIC CBL LC-ST DUPLEX 3M
PATCH CABLE, DUPLEX MM, LC-ST, 10FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | N318-03M | 53M1659 |
| Product Name | Cable Assemblies - Fiber Optic Cables | Patch Cable, Duplex Mm, Lc-St, 10Ft, Ora; Connector Type A Eaton Tripp Lite |
| Product Type | Patch |