FIBER OPTIC CBL SC DUPLX-MTRJ 8M
PATCH CABLE, DUPLEX MM, MTRJ-SC, 26FT; Connector Type A:MTRJ Fibre Optic; Connector Type B:-; Cable Length - Metric:8m; Cable Length - Imperial:26ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | N310-08M | 53M1639 |
| Product Name | Cable Assemblies - Fiber Optic Cables | Patch Cable, Duplex Mm, Mtrj-Sc, 26Ft; Connector Type A Eaton Tripp Lite |
| Product Type | Patch |