Tripp Lite by Eaton Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 5M (16-ft.) N308-05M

Description
Tripp Lite's 5-meter multimode duplex fiber optic MTRJ/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has MTRJ to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 5-meters (16.4ft) Connectors: MTRJ to 2 ST Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet
Description
Tripp Lite's 5-meter multimode duplex fiber optic MTRJ/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has MTRJ to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 5-meters (16.4ft) Connectors: MTRJ to 2 ST Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 5M (16-ft.) - N308-05M - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 5M (16-ft.)
N308-05M
Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 5M (16-ft.) N308-05M
Tripp Lite's 5-meter multimode duplex fiber optic MTRJ/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has MTRJ to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 5-meters (16.4ft) Connectors: MTRJ to 2 ST Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 5-meter multimode duplex fiber optic MTRJ/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has MTRJ to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 62.5/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 5-meters (16.4ft) Connectors: MTRJ to 2 ST
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Color coded shrouds identify transmit and receive
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Fiber Optic Cables - N308-05M-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N308-05M-ND
Fiber Optic Cables N308-05M-ND
Cable Fiber Optic ST (2) To MT-RJ 62.5/125 16.4' (5.0m)

Cable Fiber Optic ST (2) To MT-RJ 62.5/125 16.4' (5.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N308-05M
Fiber Optic Cable Assemblies N308-05M
Fiber Optic Cable Assemblies Duplx Multimode 62.5 /125(MTRJ/ST)5M-16FT

Fiber Optic Cable Assemblies Duplx Multimode 62.5 /125(MTRJ/ST)5M-16FT

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N308-05M N308-05M-ND N308-05M
Product Name Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 5M (16-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, FC/UPC Connectors - F-SMF-28-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details