FIBER OPTIC CBL ST-MTRJ 914MM
PATCH CABLE, DUPLEX MM, MTRJ-ST, 3 , ORA; Connector Type A:MTRJ Fibre Optic; Connector Type B:-; Cable Length - Metric:1m; Cable Length - Imperial:3ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | N308-003 | 53M1631 |
| Product Name | Cable Assemblies - Fiber Optic Cables | Patch Cable, Duplex Mm, Mtrj-St, 3 , Ora; Connector Type A Eaton Tripp Lite |
| Product Type | Patch |