Tripp Lite by Eaton Patch Cable, Duplex Mm, Sc-Sc, 23Ft, Ora; Connector Type A Eaton Tripp Lite N306-07M

Description
PATCH CABLE, DUPLEX MM, SC-SC, 23FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, DUPLEX MM, SC-SC, 23FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Duplex Mm, Sc-Sc, 23Ft, Ora; Connector Type A Eaton Tripp Lite - 53M1622 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Duplex Mm, Sc-Sc, 23Ft, Ora; Connector Type A Eaton Tripp Lite
53M1622
Patch Cable, Duplex Mm, Sc-Sc, 23Ft, Ora; Connector Type A Eaton Tripp Lite 53M1622
PATCH CABLE, DUPLEX MM, SC-SC, 23FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes

PATCH CABLE, DUPLEX MM, SC-SC, 23FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Fiber Optic Cables - N306-07M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Fiber Optic Cables
N306-07M
Cable Assemblies - Fiber Optic Cables N306-07M
FIBER OPTIC CBL SC-SC DUPLEX 7M

FIBER OPTIC CBL SC-SC DUPLEX 7M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 53M1622 N306-07M
Product Name Patch Cable, Duplex Mm, Sc-Sc, 23Ft, Ora; Connector Type A Eaton Tripp Lite Cable Assemblies - Fiber Optic Cables
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details