Tripp Lite by Eaton Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 5M (16-ft.) N304-05M

Description
Tripp Lite's 5-meter multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 5-meters(16.4ft) - Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet
Description
Tripp Lite's 5-meter multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 5-meters(16.4ft) - Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 5M (16-ft.) - N304-05M - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 5M (16-ft.)
N304-05M
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 5M (16-ft.) N304-05M
Tripp Lite's 5-meter multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 5-meters(16.4ft) - Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 5-meter multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 62.5/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 5-meters(16.4ft) - Connectors: 2 ST to 2 SC connectors
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Color coded shrouds identify transmit and receive
  • Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Fiber Optic Cables - N304-05M-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N304-05M-ND
Fiber Optic Cables N304-05M-ND
Cable Fiber Optic SC Duplex To ST (2) 62.5/125 16.4' (5.0m)

Cable Fiber Optic SC Duplex To ST (2) 62.5/125 16.4' (5.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N304-05M
Fiber Optic Cable Assemblies N304-05M
Fiber Optic Cable Assemblies DUPLEX MULTIMODE 33' 62.5/125 FIBER SC/ST

Fiber Optic Cable Assemblies DUPLEX MULTIMODE 33' 62.5/125 FIBER SC/ST

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N304-05M N304-05M-ND N304-05M
Product Name Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 5M (16-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC - F-PM480-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details