Tripp Lite by Eaton Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 2M (6-ft.) N304-006

Description
Tripp Lite's 6-ft. multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 6-ft. Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet
Description
Tripp Lite's 6-ft. multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 6-ft. Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 2M (6-ft.) - N304-006 - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 2M (6-ft.)
N304-006
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 2M (6-ft.) N304-006
Tripp Lite's 6-ft. multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 6-ft. Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 6-ft. multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 62.5/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 6-ft. Connectors: 2 ST to 2 SC connectors
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Color coded shrouds identify transmit and receive
  • Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site
Fiber Optic Cables - N304-006-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
N304-006-ND
Fiber Optic Cables N304-006-ND
Cable Fiber Optic SC Duplex To ST (2) 62.5/125 6.0' (1.8m)

Cable Fiber Optic SC Duplex To ST (2) 62.5/125 6.0' (1.8m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N304-006
Fiber Optic Cable Assemblies N304-006
Fiber Optic Cable Assemblies DUPLEX MULTIMODE 2M 62.5/125 FIBER SC/ST

Fiber Optic Cable Assemblies DUPLEX MULTIMODE 2M 62.5/125 FIBER SC/ST

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N304-006 N304-006-ND N304-006
Product Name Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 2M (6-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, ST/UPC Connectors - F-SMF-28-C-3ST - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type ST; ST/UPC
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details