Tripp Lite by Eaton Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 1.2M (4-ft.) N304-004

Description
Tripp Lite's 4ft ( 1.2 Meter ) multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 4ft (1.2 meter) Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)
Description
Tripp Lite's 4ft ( 1.2 Meter ) multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 4ft (1.2 meter) Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Suppliers

Company
Product
Description
Supplier Links
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 1.2M (4-ft.) - N304-004 - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 1.2M (4-ft.)
N304-004
Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 1.2M (4-ft.) N304-004
Tripp Lite's 4ft ( 1.2 Meter ) multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications. Features Manufactured from 62.5/125 duplex (zipcord) fiber PVC jacket Length: 4ft (1.2 meter) Connectors: 2 ST to 2 SC connectors Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze Fiber made from glass (not a polymer) Color coded shrouds identify transmit and receive Fiber optic distributed data interface (FDDI) rated OFNR (riser rated)

Tripp Lite's 4ft ( 1.2 Meter ) multimode duplex fiber optic SC/ST patch cable is manufactured from 62.5/125 zipcord fiber. The cable has ST to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Features

  • Manufactured from 62.5/125 duplex (zipcord) fiber
  • PVC jacket
  • Length: 4ft (1.2 meter) Connectors: 2 ST to 2 SC connectors
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
  • Fiber made from glass (not a polymer)
  • Color coded shrouds identify transmit and receive
  • Fiber optic distributed data interface (FDDI) rated
  • OFNR (riser rated)
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Fiber Optic Cables
Product Number N304-004
Product Name Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 1.2M (4-ft.)
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 10m, FC/APC Connectors. - F-SMF-28-C-10FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC/APC Narrow Key
View Details
Fibre Optic Cable - 5367229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details