FIBER OPTIC CBL ST-ST DUPLX 1.8M
PATCH CABLE, DUPLEX MM, ST-ST, 6FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:2m; Cable Length - Imperial:6ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | N302-006 | 53M1594 |
| Product Name | Cable Assemblies - Fiber Optic Cables | Patch Cable, Duplex Mm, St-St, 6Ft, Ora; Connector Type A Eaton Tripp Lite |
| Product Type | Patch |