Tripp Lite by Eaton T1 Shielded RJ48C Cross-over Cable (RJ45 M/M), 3-ft., TAA N266-003

Description
Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Cross-over Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Cross-over wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Straight-through wiring configuration...see Tripp Lite N265- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface Cross-over T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available also in Straight-through wiring configurations 22AWG Solid Tinned Copper
Request a Quote Datasheet
Description
Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Cross-over Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Cross-over wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Straight-through wiring configuration...see Tripp Lite N265- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface Cross-over T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available also in Straight-through wiring configurations 22AWG Solid Tinned Copper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1 Shielded RJ48C Cross-over Cable (RJ45 M/M), 3-ft., TAA - N266-003 - Tripp Lite by Eaton
Chicago, IL, United States
T1 Shielded RJ48C Cross-over Cable (RJ45 M/M), 3-ft., TAA
N266-003
T1 Shielded RJ48C Cross-over Cable (RJ45 M/M), 3-ft., TAA N266-003
Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Cross-over Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Cross-over wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Straight-through wiring configuration...see Tripp Lite N265- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface Cross-over T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available also in Straight-through wiring configurations 22AWG Solid Tinned Copper

Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Cross-over Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Cross-over wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Straight-through wiring configuration...see Tripp Lite N265- Series T1 patch cables.

Features

  • ANSI certified T1 cable, Levels 1, 1A, and 1C
  • Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface
  • Cross-over T1 wiring configuration
  • Available in 3ft, 5ft, 7ft, and 10ft stocked lengths
  • Custom length cables available
  • NEC (UL) Type CMR
  • Available also in Straight-through wiring configurations
  • 22AWG Solid Tinned Copper
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - N266-003-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
N266-003-ND
Modular/Ethernet Cables (RJ45, RJ11) N266-003-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - N266-003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N266-003
Cable Assemblies - Modular Cables N266-003
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site
Network Cable, Rj45, 3Ft, Beige; Connector Type A Eaton Tripp Lite - 72R6014 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45, 3Ft, Beige; Connector Type A Eaton Tripp Lite
72R6014
Network Cable, Rj45, 3Ft, Beige; Connector Type A Eaton Tripp Lite 72R6014
NETWORK CABLE, RJ45, 3FT, BEIGE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3ft; Jacket Color:Beige; Product Range:N266 Series RoHS Compliant: Yes

NETWORK CABLE, RJ45, 3FT, BEIGE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3ft; Jacket Color:Beige; Product Range:N266 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N266-003 N266-003-ND N266-003 72R6014
Product Name T1 Shielded RJ48C Cross-over Cable (RJ45 M/M), 3-ft., TAA Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Network Cable, Rj45, 3Ft, Beige; Connector Type A Eaton Tripp Lite
Product Type Patch
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3.28 ft (10 dm)
Connector Type RJ-45 Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details