Tripp Lite by Eaton T1 Shielded RJ48C Patch Cable (RJ45 M/M), 10-ft., TAA N265-010

Description
Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Straight through wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Crossover wiring configuration...see Tripp Lite N266- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface Straight through T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available in Crossover wiring configurations 22AWG Solid Tinned Copper
Request a Quote Datasheet
Description
Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Straight through wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Crossover wiring configuration...see Tripp Lite N266- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface Straight through T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available in Crossover wiring configurations 22AWG Solid Tinned Copper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1 Shielded RJ48C Patch Cable (RJ45 M/M), 10-ft., TAA - N265-010 - Tripp Lite by Eaton
Chicago, IL, United States
T1 Shielded RJ48C Patch Cable (RJ45 M/M), 10-ft., TAA
N265-010
T1 Shielded RJ48C Patch Cable (RJ45 M/M), 10-ft., TAA N265-010
Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Straight through wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Crossover wiring configuration...see Tripp Lite N266- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface Straight through T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available in Crossover wiring configurations 22AWG Solid Tinned Copper

Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Patch Cables are constructed with premium Quabbin 9720, T1 certified cable. Two individually shielded, 22AWG, 100ohm pairs, maximize the performance of your expensive T1 circuits and equipment. Beware of generic T1 patch cables made with inexpensive Cat5 unshielded patch cable. The American National Standards Institute ( ANSI ) states in ANSI T1.403 that T1 cable be constructed of two balanced pairs, 22 AWG Solid conductor, 100ohm impedance, with a loss budget of 5.5db. Straight through wiring configuration available in 3ft, 5ft, 7ft, and 10ft lengths. Custom lengths available...consult your reseller. Also available in Crossover wiring configuration...see Tripp Lite N266- Series T1 patch cables.

Features

  • ANSI certified T1 cable, Levels 1, 1A, and 1C
  • Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface
  • Straight through T1 wiring configuration
  • Available in 3ft, 5ft, 7ft, and 10ft stocked lengths
  • Custom length cables available
  • NEC (UL) Type CMR
  • Available in Crossover wiring configurations
  • 22AWG Solid Tinned Copper
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - N265-010-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
N265-010-ND
Modular/Ethernet Cables (RJ45, RJ11) N265-010-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Shielded

Buy Now Datasheet
Network Cable, Rj45, 10Ft, Beige; Connector Type A Eaton Tripp Lite - 72R6013 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45, 10Ft, Beige; Connector Type A Eaton Tripp Lite
72R6013
Network Cable, Rj45, 10Ft, Beige; Connector Type A Eaton Tripp Lite 72R6013
NETWORK CABLE, RJ45, 10FT, BEIGE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45, 10FT, BEIGE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - N265-010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N265-010
Cable Assemblies - Modular Cables N265-010
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N265-010 N265-010-ND 72R6013 N265-010
Product Name T1 Shielded RJ48C Patch Cable (RJ45 M/M), 10-ft., TAA Modular/Ethernet Cables (RJ45, RJ11) Network Cable, Rj45, 10Ft, Beige; Connector Type A Eaton Tripp Lite Cable Assemblies - Modular Cables
Product Type Patch
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm)
Connector Type RJ-45 Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details