Tripp Lite by Eaton Augmented Cat6 (Cat6a) Shielded (STP) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Blue, 14-ft. N262-014-BL

Description
Tripp Lite's N262-014-BL 14-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified 1on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections. Features 14-ft. Blue Cat6a Shielded (STP) Snagless Patch Cable - 10Gbps 100% FLUKE® tested and certified ETL/UL Verified Supports IEEE 802.3af and is DTE power compliant Backward compatible with all previous 10BaseT generations RJ45 plug improves NEXT performance to 650Mhz 26AWG, 4-Pair, Stranded PVC cable Compatible with T568A and T568B wiring Easy disconnect snagless hood PoE rated to four times the standard
Request a Quote Datasheet
Description
Tripp Lite's N262-014-BL 14-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified 1on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections. Features 14-ft. Blue Cat6a Shielded (STP) Snagless Patch Cable - 10Gbps 100% FLUKE® tested and certified ETL/UL Verified Supports IEEE 802.3af and is DTE power compliant Backward compatible with all previous 10BaseT generations RJ45 plug improves NEXT performance to 650Mhz 26AWG, 4-Pair, Stranded PVC cable Compatible with T568A and T568B wiring Easy disconnect snagless hood PoE rated to four times the standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Augmented Cat6 (Cat6a) Shielded (STP) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Blue, 14-ft. - N262-014-BL - Tripp Lite by Eaton
Chicago, IL, United States
Augmented Cat6 (Cat6a) Shielded (STP) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Blue, 14-ft.
N262-014-BL
Augmented Cat6 (Cat6a) Shielded (STP) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Blue, 14-ft. N262-014-BL
Tripp Lite's N262-014-BL 14-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified 1on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections. Features 14-ft. Blue Cat6a Shielded (STP) Snagless Patch Cable - 10Gbps 100% FLUKE® tested and certified ETL/UL Verified Supports IEEE 802.3af and is DTE power compliant Backward compatible with all previous 10BaseT generations RJ45 plug improves NEXT performance to 650Mhz 26AWG, 4-Pair, Stranded PVC cable Compatible with T568A and T568B wiring Easy disconnect snagless hood PoE rated to four times the standard

Tripp Lite's N262-014-BL 14-ft. Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified 1on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections.

Features

  • 14-ft. Blue Cat6a Shielded (STP) Snagless Patch Cable - 10Gbps
  • 100% FLUKE® tested and certified
  • ETL/UL Verified
  • Supports IEEE 802.3af and is DTE power compliant
  • Backward compatible with all previous 10BaseT generations
  • RJ45 plug improves NEXT performance to 650Mhz
  • 26AWG, 4-Pair, Stranded PVC cable
  • Compatible with T568A and T568B wiring
  • Easy disconnect snagless hood
  • PoE rated to four times the standard
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - N262-014-BL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
N262-014-BL-ND
Modular/Ethernet Cables (RJ45, RJ11) N262-014-BL-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Shielded

Buy Now Datasheet
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 66Y6469 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
66Y6469
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 66Y6469
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site
Cable Assemblies - Modular Cables - N262-014-BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N262-014-BL
Cable Assemblies - Modular Cables N262-014-BL
CABLE MOD 8P8C PLUG TO PLUG 14'

CABLE MOD 8P8C PLUG TO PLUG 14'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N262-014-BL N262-014-BL-ND 66Y6469 N262-014-BL
Product Name Augmented Cat6 (Cat6a) Shielded (STP) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Blue, 14-ft. Modular/Ethernet Cables (RJ45, RJ11) Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6 Cat 6
Cable Length 14 ft (42.67 dm) 14 ft (42.67 dm) 14 ft (42.67 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details