Tripp Lite by Eaton Patch Cord, Rj45 Plug-Rj45 Plug, 25Ft; Lan Category Eaton Tripp Lite N261-S25-BL

Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 25FT; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 25FT; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Rj45 Plug, 25Ft; Lan Category Eaton Tripp Lite - 65AH0616 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 25Ft; Lan Category Eaton Tripp Lite
65AH0616
Patch Cord, Rj45 Plug-Rj45 Plug, 25Ft; Lan Category Eaton Tripp Lite 65AH0616
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 25FT; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 25FT; LAN Category:Cat6a; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH0616
Product Name Patch Cord, Rj45 Plug-Rj45 Plug, 25Ft; Lan Category Eaton Tripp Lite
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Sub-D connector
View Details