Tripp Lite by Eaton Augmented Cat6/Cat6a Pre-Terminated Copper Trunk Bundle, (6x) RJ45 (M/F), 15 ft. N261-015-6MF-BL

Description
The N261-015-6MF-BL Augmented Cat6/Cat6a Pre-Terminated Copper Trunk Bundle (M/F) makes installation a breeze and saves you time, space and money. All termination, bundling and testing is done at the factory, so almost anyone can do the installation in your data center in less time. Six certified and channel-tested Cat6a cables are bundled together, which cuts down on cable clutter in your cabinet. Ends feature an unshielded female RJ45 keystone jack and a male RJ45 plug with gold-plated 50µ contacts. Designed for easy patching in switches and patch panels, this 15-foot assembly is constructed using 23 AWG solid conductor wire with a blue CMR-rated PVC jacket. Black mesh tubing keeps the cable neat, and 18-inch breakout legs are labeled on the ends for quick identification. System components meet or exceed ANSI/TIA-568-C.2 category requirements for performance. Backward compatible with Cat6 and Cat5e installations too. Features Combines 6 Certified Cat6a Cables in One Bundle 100% terminated, bundled and tested at the factory Ideal for data centers and other areas where quick installation and consistent network connection are important Designed for easy connection in switches and patch panels Saves time, space and labor costs Top-of-the-Line Construction Unshielded female RJ45 keystone jack Male RJ45 plug with gold-plated 50µ contacts 23 AWG solid conductor wire Blue CMR-rated PVC jacket Black mesh tubing keeps cables neat 18 in. breakout legs labeled on ends for quick ID Fully Compliant and Compatible Meets or exceeds ANSI/TIA-568-C.2 category requirements for performance Backward compatible with Cat6 and Cat5e installations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Augmented Cat6/Cat6a Pre-Terminated Copper Trunk Bundle, (6x) RJ45 (M/F), 15 ft. - N261-015-6MF-BL - Tripp Lite by Eaton
Chicago, IL, United States
Augmented Cat6/Cat6a Pre-Terminated Copper Trunk Bundle, (6x) RJ45 (M/F), 15 ft.
N261-015-6MF-BL
Augmented Cat6/Cat6a Pre-Terminated Copper Trunk Bundle, (6x) RJ45 (M/F), 15 ft. N261-015-6MF-BL
The N261-015-6MF-BL Augmented Cat6/Cat6a Pre-Terminated Copper Trunk Bundle (M/F) makes installation a breeze and saves you time, space and money. All termination, bundling and testing is done at the factory, so almost anyone can do the installation in your data center in less time. Six certified and channel-tested Cat6a cables are bundled together, which cuts down on cable clutter in your cabinet. Ends feature an unshielded female RJ45 keystone jack and a male RJ45 plug with gold-plated 50µ contacts. Designed for easy patching in switches and patch panels, this 15-foot assembly is constructed using 23 AWG solid conductor wire with a blue CMR-rated PVC jacket. Black mesh tubing keeps the cable neat, and 18-inch breakout legs are labeled on the ends for quick identification. System components meet or exceed ANSI/TIA-568-C.2 category requirements for performance. Backward compatible with Cat6 and Cat5e installations too. Features Combines 6 Certified Cat6a Cables in One Bundle 100% terminated, bundled and tested at the factory Ideal for data centers and other areas where quick installation and consistent network connection are important Designed for easy connection in switches and patch panels Saves time, space and labor costs Top-of-the-Line Construction Unshielded female RJ45 keystone jack Male RJ45 plug with gold-plated 50µ contacts 23 AWG solid conductor wire Blue CMR-rated PVC jacket Black mesh tubing keeps cables neat 18 in. breakout legs labeled on ends for quick ID Fully Compliant and Compatible Meets or exceeds ANSI/TIA-568-C.2 category requirements for performance Backward compatible with Cat6 and Cat5e installations

The N261-015-6MF-BL Augmented Cat6/Cat6a Pre-Terminated Copper Trunk Bundle (M/F) makes installation a breeze and saves you time, space and money. All termination, bundling and testing is done at the factory, so almost anyone can do the installation in your data center in less time. Six certified and channel-tested Cat6a cables are bundled together, which cuts down on cable clutter in your cabinet. Ends feature an unshielded female RJ45 keystone jack and a male RJ45 plug with gold-plated 50µ contacts.
Designed for easy patching in switches and patch panels, this 15-foot assembly is constructed using 23 AWG solid conductor wire with a blue CMR-rated PVC jacket. Black mesh tubing keeps the cable neat, and 18-inch breakout legs are labeled on the ends for quick identification. System components meet or exceed ANSI/TIA-568-C.2 category requirements for performance. Backward compatible with Cat6 and Cat5e installations too.

Features

Combines 6 Certified Cat6a Cables in One Bundle

  • 100% terminated, bundled and tested at the factory
  • Ideal for data centers and other areas where quick installation and consistent network connection are important
  • Designed for easy connection in switches and patch panels
  • Saves time, space and labor costs

Top-of-the-Line Construction

  • Unshielded female RJ45 keystone jack
  • Male RJ45 plug with gold-plated 50µ contacts
  • 23 AWG solid conductor wire
  • Blue CMR-rated PVC jacket
  • Black mesh tubing keeps cables neat
  • 18 in. breakout legs labeled on ends for quick ID

Fully Compliant and Compatible

  • Meets or exceeds ANSI/TIA-568-C.2 category requirements for performance
  • Backward compatible with Cat6 and Cat5e installations
Supplier's Site
Cable Assemblies - Modular Cables - N261-015-6MF-BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N261-015-6MF-BL
Cable Assemblies - Modular Cables N261-015-6MF-BL
CABLE MOD 8P8C JACK TO PLUG 15'

CABLE MOD 8P8C JACK TO PLUG 15'

Supplier's Site
Modular Cables - N261-015-6MF-BL-ND - DigiKey
Thief River Falls, MN, United States
Modular Cables
N261-015-6MF-BL-ND
Modular Cables N261-015-6MF-BL-ND
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N261-015-6MF-BL N261-015-6MF-BL N261-015-6MF-BL-ND
Product Name Augmented Cat6/Cat6a Pre-Terminated Copper Trunk Bundle, (6x) RJ45 (M/F), 15 ft. Cable Assemblies - Modular Cables Modular Cables
Application LAN / Ethernet; Networking
Cable Type Cat 6 Cat 6
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm) 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details