Tripp Lite by Eaton Augmented Cat6 (Cat6a) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Aqua, 7-ft. N261-007-AQ

Description
Tripp Lite introduces its 10Gig Cat6a Augmented Aqua Patch cables. Cat6a is the next generation of UTP Ethernet, allowing 10Gbps over 4-pair copper, up to 100 meters. The aqua blue color signifies that it is part of the 10Gig cabling family, along with our Aqua 10Gig Fiber Patch Cables. Each Cat6a cable is individually tested and certified on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections. Features 7ft 10Gig over copper patch cable 100% FLUKE® tested and certified ETL/UL Verified Supports IEEE 802.3af and is DTE power compliant Backward compatible with all previous 10BaseT generations New Cat6 RJ45 plug improves NEXT performance to 650Mhz 24ga, 4pr, Stranded PVC cable Compatible with T568A and T568B wiring Easy disconnect snagless hood PoE rated to four times the standard
Request a Quote Datasheet
Description
Tripp Lite introduces its 10Gig Cat6a Augmented Aqua Patch cables. Cat6a is the next generation of UTP Ethernet, allowing 10Gbps over 4-pair copper, up to 100 meters. The aqua blue color signifies that it is part of the 10Gig cabling family, along with our Aqua 10Gig Fiber Patch Cables. Each Cat6a cable is individually tested and certified on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections. Features 7ft 10Gig over copper patch cable 100% FLUKE® tested and certified ETL/UL Verified Supports IEEE 802.3af and is DTE power compliant Backward compatible with all previous 10BaseT generations New Cat6 RJ45 plug improves NEXT performance to 650Mhz 24ga, 4pr, Stranded PVC cable Compatible with T568A and T568B wiring Easy disconnect snagless hood PoE rated to four times the standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Augmented Cat6 (Cat6a) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Aqua, 7-ft. - N261-007-AQ - Tripp Lite by Eaton
Chicago, IL, United States
Augmented Cat6 (Cat6a) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Aqua, 7-ft.
N261-007-AQ
Augmented Cat6 (Cat6a) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Aqua, 7-ft. N261-007-AQ
Tripp Lite introduces its 10Gig Cat6a Augmented Aqua Patch cables. Cat6a is the next generation of UTP Ethernet, allowing 10Gbps over 4-pair copper, up to 100 meters. The aqua blue color signifies that it is part of the 10Gig cabling family, along with our Aqua 10Gig Fiber Patch Cables. Each Cat6a cable is individually tested and certified on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections. Features 7ft 10Gig over copper patch cable 100% FLUKE® tested and certified ETL/UL Verified Supports IEEE 802.3af and is DTE power compliant Backward compatible with all previous 10BaseT generations New Cat6 RJ45 plug improves NEXT performance to 650Mhz 24ga, 4pr, Stranded PVC cable Compatible with T568A and T568B wiring Easy disconnect snagless hood PoE rated to four times the standard

Tripp Lite introduces its 10Gig Cat6a Augmented Aqua Patch cables. Cat6a is the next generation of UTP Ethernet, allowing 10Gbps over 4-pair copper, up to 100 meters. The aqua blue color signifies that it is part of the 10Gig cabling family, along with our Aqua 10Gig Fiber Patch Cables. Each Cat6a cable is individually tested and certified on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections.

Features

  • 7ft 10Gig over copper patch cable
  • 100% FLUKE® tested and certified
  • ETL/UL Verified
  • Supports IEEE 802.3af and is DTE power compliant
  • Backward compatible with all previous 10BaseT generations
  • New Cat6 RJ45 plug improves NEXT performance to 650Mhz
  • 24ga, 4pr, Stranded PVC cable
  • Compatible with T568A and T568B wiring
  • Easy disconnect snagless hood
  • PoE rated to four times the standard
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - TL2102-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
TL2102-ND
Modular/Ethernet Cables (RJ45, RJ11) TL2102-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Network Cable, Rj45, Cat6A, 7Ft, Aqua; Lan Category Eaton Tripp Lite - 02P7873 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45, Cat6A, 7Ft, Aqua; Lan Category Eaton Tripp Lite
02P7873
Network Cable, Rj45, Cat6A, 7Ft, Aqua; Lan Category Eaton Tripp Lite 02P7873
NETWORK CABLE, RJ45, CAT6A, 7FT, AQUA; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Aqua; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45, CAT6A, 7FT, AQUA; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Aqua; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - N261-007-AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N261-007-AQ
Cable Assemblies - Modular Cables N261-007-AQ
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N261-007-AQ TL2102-ND 02P7873 N261-007-AQ
Product Name Augmented Cat6 (Cat6a) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Aqua, 7-ft. Modular/Ethernet Cables (RJ45, RJ11) Network Cable, Rj45, Cat6A, 7Ft, Aqua; Lan Category Eaton Tripp Lite Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6 Cat 6 Cat 6
Cable Length 7 ft (21.34 dm) 7 ft (21.34 dm) 6.56 ft (20 dm) 7 ft (21.34 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XR Mini-Hook, Audio Test Cable - 2520XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details