Tripp Lite's Angled Cat6 Patch Cables are ideal for where connections are in tight quarters. Choose from Up, Down, Left, and Right angled cables, depending on your situation. Reduces stress on the cable, and excessive bending. Great for switches and patch panels in networking racks, or behind desks and wall connections. Meets or exceeds Cat6 specifications. Fully molded ends for a lifetime of use.
Features
Modular Cable Plug to Plug, Angled Up 8p8c (RJ45, Ethernet) 10.00' (3.05m)
CABLE MOD 8P8C PLUG TO PLUG 10'
NETWORK CABLE, RJ45, CAT6, 10FT, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
| Tripp Lite by Eaton | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | N204-010-BL-UP | N204-010-BL-UP-ND | N204-010-BL-UP | 76T6815 |
| Product Name | Cat6 Gigabit Molded Patch Cable (RJ45 Right Angle Up M to RJ45 M) - Blue, 10-ft. | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Network Cable, Rj45, Cat6, 10Ft, Blu; Lan Category Eaton Tripp Lite |
| Application | LAN / Ethernet; Networking | LAN / Ethernet | LAN / Ethernet; Networking | |
| Product Type | Patch | |||
| Cable Type | Cat 5; Cat 6 | Cat 6 | Cat 6 |