Tripp Lite by Eaton Network Cable, Rj45, Cat6, 3Ft, Blu; Lan Category Eaton Tripp Lite N204-003-BL-UP

Description
NETWORK CABLE, RJ45, CAT6, 3FT, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NETWORK CABLE, RJ45, CAT6, 3FT, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Cable, Rj45, Cat6, 3Ft, Blu; Lan Category Eaton Tripp Lite - 76T6807 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45, Cat6, 3Ft, Blu; Lan Category Eaton Tripp Lite
76T6807
Network Cable, Rj45, Cat6, 3Ft, Blu; Lan Category Eaton Tripp Lite 76T6807
NETWORK CABLE, RJ45, CAT6, 3FT, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45, CAT6, 3FT, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T6807
Product Name Network Cable, Rj45, Cat6, 3Ft, Blu; Lan Category Eaton Tripp Lite
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CNB.M06.GLLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Modular Connectors / Ethernet Connectors - 202C12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details