Tripp Lite by Eaton Modular/Ethernet Cables (RJ45, RJ11) N201P-030-BL

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded
Request a Quote
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cord, RJ45 Plug-RJ45 Plug, 30Ft, is a Cat6 UTP Ethernet cable designed for high-speed networking applications. It supports data transmission speeds of up to 1 Gbps and is rated for 550 MHz communications. The cable features a snagless design for the RJ45 connectors, which helps prevent damage during installation, and includes integral strain relief for added flexibility. This cable is also Power over Ethernet (PoE) capable, allowing it to deliver power to compatible devices such as security cameras and VoIP phones, eliminating the need for separate power supplies. The CMR-LP certification indicates that it can handle increased power levels without exceeding temperature ratings, making it suitable for various installation scenarios. The blue PVC jacket aids in easy identification in crowded environments, reducing the risk of accidental disconnections. The cable is constructed with solid 23 AWG wire and is compliant with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The Patch Cord, RJ45 Plug-RJ45 Plug, 30Ft, is a Cat6 UTP Ethernet cable designed for high-speed networking applications. It supports data transmission speeds of up to 1 Gbps and is rated for 550 MHz communications. The cable features a snagless design for the RJ45 connectors, which helps prevent damage during installation, and includes integral strain relief for added flexibility. This cable is also Power over Ethernet (PoE) capable, allowing it to deliver power to compatible devices such as security cameras and VoIP phones, eliminating the need for separate power supplies. The CMR-LP certification indicates that it can handle increased power levels without exceeding temperature ratings, making it suitable for various installation scenarios. The blue PVC jacket aids in easy identification in crowded environments, reducing the risk of accidental disconnections. The cable is constructed with solid 23 AWG wire and is compliant with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 95-N201P-030-BL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
95-N201P-030-BL-ND
Modular/Ethernet Cables (RJ45, RJ11) 95-N201P-030-BL-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 30.00' (9.14m) Unshielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Rj45 Plug, 30Ft; Lan Category Eaton Tripp Lite - 42AH1911 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 30Ft; Lan Category Eaton Tripp Lite
42AH1911
Patch Cord, Rj45 Plug-Rj45 Plug, 30Ft; Lan Category Eaton Tripp Lite 42AH1911
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 30FT; LAN Category:Cat6; Cable Length - Metric:9.15m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 30FT; LAN Category:Cat6; Cable Length - Metric:9.15m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 95-N201P-030-BL-ND 42AH1911
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Rj45 Plug, 30Ft; Lan Category Eaton Tripp Lite
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 30 ft (91.44 dm) 30.02 ft (91.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // FETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
View Details