Tripp Lite by Eaton Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Black, 10-ft. N201-010-BK

Description
With Tripp Lite's new category 6 molded patch cables you can stay ahead of the game by using this high-speed cable to distribute data, voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA Cat6 TIA/EIA-568-B-2.1 draft 9 standards. Constructed with high-quality copper wire and a staggered-pin plug design, near-end crosstalk levels are kept to a minimum. Designed for use in category 6, category 5e and category 5 applications. Cat6 cables are available in a variety of colors with a snagless boot preventing cable snags. Features Meets category 6 cabling standards Premium cabling for category 6, category 5e and category 5 applications Length: 10 ft./Color: black/Connectors: RJ45 male Drastically reduce impedance and structural return loss compared to standard 100MHz wire High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum Feature molded connectors with integral strain relief Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation PVC 4-pair stranded UTP Deliver stable performance up to 550MHz/1 Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11) Available in other colors and lengths
Request a Quote Datasheet
Description
With Tripp Lite's new category 6 molded patch cables you can stay ahead of the game by using this high-speed cable to distribute data, voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA Cat6 TIA/EIA-568-B-2.1 draft 9 standards. Constructed with high-quality copper wire and a staggered-pin plug design, near-end crosstalk levels are kept to a minimum. Designed for use in category 6, category 5e and category 5 applications. Cat6 cables are available in a variety of colors with a snagless boot preventing cable snags. Features Meets category 6 cabling standards Premium cabling for category 6, category 5e and category 5 applications Length: 10 ft./Color: black/Connectors: RJ45 male Drastically reduce impedance and structural return loss compared to standard 100MHz wire High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum Feature molded connectors with integral strain relief Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation PVC 4-pair stranded UTP Deliver stable performance up to 550MHz/1 Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11) Available in other colors and lengths
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Black, 10-ft. - N201-010-BK - Tripp Lite by Eaton
Chicago, IL, United States
Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Black, 10-ft.
N201-010-BK
Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Black, 10-ft. N201-010-BK
With Tripp Lite's new category 6 molded patch cables you can stay ahead of the game by using this high-speed cable to distribute data, voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA Cat6 TIA/EIA-568-B-2.1 draft 9 standards. Constructed with high-quality copper wire and a staggered-pin plug design, near-end crosstalk levels are kept to a minimum. Designed for use in category 6, category 5e and category 5 applications. Cat6 cables are available in a variety of colors with a snagless boot preventing cable snags. Features Meets category 6 cabling standards Premium cabling for category 6, category 5e and category 5 applications Length: 10 ft./Color: black/Connectors: RJ45 male Drastically reduce impedance and structural return loss compared to standard 100MHz wire High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum Feature molded connectors with integral strain relief Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation PVC 4-pair stranded UTP Deliver stable performance up to 550MHz/1 Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11) Available in other colors and lengths

With Tripp Lite's new category 6 molded patch cables you can stay ahead of the game by using this high-speed cable to distribute data, voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA Cat6 TIA/EIA-568-B-2.1 draft 9 standards. Constructed with high-quality copper wire and a staggered-pin plug design, near-end crosstalk levels are kept to a minimum. Designed for use in category 6, category 5e and category 5 applications. Cat6 cables are available in a variety of colors with a snagless boot preventing cable snags.

Features

  • Meets category 6 cabling standards
  • Premium cabling for category 6, category 5e and category 5 applications
  • Length: 10 ft./Color: black/Connectors: RJ45 male
  • Drastically reduce impedance and structural return loss compared to standard 100MHz wire
  • High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum
  • Feature molded connectors with integral strain relief
  • Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation
  • PVC 4-pair stranded UTP
  • Deliver stable performance up to 550MHz/1 Gbps communication
  • Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)
  • Available in other colors and lengths
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - TL953-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
TL953-ND
Modular/Ethernet Cables (RJ45, RJ11) TL953-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Network Cable, Cat6/5/e, 3.048M, Black; Lan Category Eaton Tripp Lite - 53M1570 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Cat6/5/e, 3.048M, Black; Lan Category Eaton Tripp Lite
53M1570
Network Cable, Cat6/5/e, 3.048M, Black; Lan Category Eaton Tripp Lite 53M1570
NETWORK CABLE, CAT6/5/E, 3.048M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, CAT6/5/E, 3.048M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - N201-010-BK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N201-010-BK
Cable Assemblies - Modular Cables N201-010-BK
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N201-010-BK TL953-ND 53M1570 N201-010-BK
Product Name Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Black, 10-ft. Modular/Ethernet Cables (RJ45, RJ11) Network Cable, Cat6/5/e, 3.048M, Black; Lan Category Eaton Tripp Lite Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking; Video LAN / Ethernet LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6 Cat 6 Cat 6
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details