- Trained on our vast library of engineering resources.

Tripp Lite by Eaton Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Gray, 5-ft. N201-005-GY

Description
With Tripp Lite's new category 6 molded patch cables you can stay ahead of the game by using this high-speed cable to distribute data, voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA Cat6 TIA/EIA-568-B-2.1 draft 9 standards. Constructed with high-quality copper wire and a staggered-pin plug design, near-end crosstalk levels are kept to a minimum. Designed for use in category 6, category 5e and category 5 applications. Cat6 cables are available in a variety of colors with a snagless boot preventing cable snags. Features Meets category 6 cabling standards. Premium cabling for category 6, category 5e and category 5 applications Length: 5 ft./Color: gray/Connectors: RJ45 male Drastically reduce impedance and structural return loss compared to standard 100MHz wire. High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum Feature molded connectors with integral strain relief Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation PVC 4-pair stranded UTP Deliver stable performance up to 550MHz/1 Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11) Available in other colors and lengths
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Gray, 5-ft. - N201-005-GY - Tripp Lite by Eaton
Chicago, IL, United States
Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Gray, 5-ft.
N201-005-GY
Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Gray, 5-ft. N201-005-GY
With Tripp Lite's new category 6 molded patch cables you can stay ahead of the game by using this high-speed cable to distribute data, voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA Cat6 TIA/EIA-568-B-2.1 draft 9 standards. Constructed with high-quality copper wire and a staggered-pin plug design, near-end crosstalk levels are kept to a minimum. Designed for use in category 6, category 5e and category 5 applications. Cat6 cables are available in a variety of colors with a snagless boot preventing cable snags. Features Meets category 6 cabling standards. Premium cabling for category 6, category 5e and category 5 applications Length: 5 ft./Color: gray/Connectors: RJ45 male Drastically reduce impedance and structural return loss compared to standard 100MHz wire. High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum Feature molded connectors with integral strain relief Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation PVC 4-pair stranded UTP Deliver stable performance up to 550MHz/1 Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11) Available in other colors and lengths

With Tripp Lite's new category 6 molded patch cables you can stay ahead of the game by using this high-speed cable to distribute data, voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA Cat6 TIA/EIA-568-B-2.1 draft 9 standards. Constructed with high-quality copper wire and a staggered-pin plug design, near-end crosstalk levels are kept to a minimum. Designed for use in category 6, category 5e and category 5 applications. Cat6 cables are available in a variety of colors with a snagless boot preventing cable snags.

Features

  • Meets category 6 cabling standards.
  • Premium cabling for category 6, category 5e and category 5 applications
  • Length: 5 ft./Color: gray/Connectors: RJ45 male
  • Drastically reduce impedance and structural return loss compared to standard 100MHz wire.
  • High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum
  • Feature molded connectors with integral strain relief
  • Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation
  • PVC 4-pair stranded UTP
  • Deliver stable performance up to 550MHz/1 Gbps communication
  • Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)
  • Available in other colors and lengths
Supplier's Site
Cable Assemblies - Modular Cables - N201-005-GY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N201-005-GY
Cable Assemblies - Modular Cables N201-005-GY
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site
Modular Cables - TL933-ND - DigiKey
Thief River Falls, MN, United States
Modular Cables
TL933-ND
Modular Cables TL933-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded

Supplier's Site Datasheet
Network Cable, Rj45, Cat6, 5Ft, Gry; Lan Category Eaton Tripp Lite - 53M1561 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45, Cat6, 5Ft, Gry; Lan Category Eaton Tripp Lite
53M1561
Network Cable, Rj45, Cat6, 5Ft, Gry; Lan Category Eaton Tripp Lite 53M1561
NETWORK CABLE, RJ45, CAT6, 5FT, GRY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45, CAT6, 5FT, GRY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N201-005-GY N201-005-GY TL933-ND 53M1561
Product Name Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Gray, 5-ft. Cable Assemblies - Modular Cables Modular Cables Network Cable, Rj45, Cat6, 5Ft, Gry; Lan Category Eaton Tripp Lite
Application LAN / Ethernet; Networking; Video LAN / Ethernet LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6 Cat 6 Cat 6
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3-PH Power Media trnk cable - 280-PWRM35B-M8 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL2237
View Details
ix Industrial IO Cable Assembly - NDHN5B4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details