Tripp Lite by Eaton Cat5e 350 MHz Molded UTP Patch Cable (RJ45 M/M), Blue, 12 ft. N002-012-BL

Description
The N002-012-BL Cat5e 350 MHz Molded UTP Patch Cable (M/M) is recommended for connecting high-speed network components, such as computers, servers, printers, copiers, routers, Blu-ray players and switches, in high-density data centers. Designed for fast transmission and excellent signal quality, this 12-foot blue cable ensures peak performance throughout your Cat5/5e network. Manufactured from 26 AWG copper wire that cuts down on interference, the four-pair stranded UTP N002-012-BL delivers speeds up to 350 MHz/1 Gbps. Near-end crosstalk levels are kept to a minimum. Integral strain relief on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Molded RJ45 connectors and gold-plated contacts provide maximum conductivity and minimum data loss Wrapped in a durable PVC jacket that resists corrosion, the N002-012-BL is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. It meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Cat5e draft 11). Features An Ideal Solution for High-Speed Cat5/5e Networking Connects high-speed network components, such as computers, servers, printers, copiers, routers, Blu-ray players and switches Designed for 1000Base-T, 10/100Base-T, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications Provides high-speed connections up to 350 MHz/1 Gbps Flawless signal delivery with minimal near-end crosstalk levels Color-coded blue for easy identification in crowded rack or panel Premium Construction Ensures Excellent Performance Manufactured from 26 AWG 4-pair stranded UTP Molded RJ45 connectors and gold-plated contacts for maximum conductivity and minimum data loss Integral strain relief protects cable and connectors from stress and cracking Durable corrosion-resistant PVC jacket Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Cat5e draft 11)
Request a Quote Datasheet
Description
The N002-012-BL Cat5e 350 MHz Molded UTP Patch Cable (M/M) is recommended for connecting high-speed network components, such as computers, servers, printers, copiers, routers, Blu-ray players and switches, in high-density data centers. Designed for fast transmission and excellent signal quality, this 12-foot blue cable ensures peak performance throughout your Cat5/5e network. Manufactured from 26 AWG copper wire that cuts down on interference, the four-pair stranded UTP N002-012-BL delivers speeds up to 350 MHz/1 Gbps. Near-end crosstalk levels are kept to a minimum. Integral strain relief on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Molded RJ45 connectors and gold-plated contacts provide maximum conductivity and minimum data loss Wrapped in a durable PVC jacket that resists corrosion, the N002-012-BL is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. It meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Cat5e draft 11). Features An Ideal Solution for High-Speed Cat5/5e Networking Connects high-speed network components, such as computers, servers, printers, copiers, routers, Blu-ray players and switches Designed for 1000Base-T, 10/100Base-T, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications Provides high-speed connections up to 350 MHz/1 Gbps Flawless signal delivery with minimal near-end crosstalk levels Color-coded blue for easy identification in crowded rack or panel Premium Construction Ensures Excellent Performance Manufactured from 26 AWG 4-pair stranded UTP Molded RJ45 connectors and gold-plated contacts for maximum conductivity and minimum data loss Integral strain relief protects cable and connectors from stress and cracking Durable corrosion-resistant PVC jacket Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Cat5e draft 11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e 350 MHz Molded UTP Patch Cable (RJ45 M/M), Blue, 12 ft. - N002-012-BL - Tripp Lite by Eaton
Chicago, IL, United States
Cat5e 350 MHz Molded UTP Patch Cable (RJ45 M/M), Blue, 12 ft.
N002-012-BL
Cat5e 350 MHz Molded UTP Patch Cable (RJ45 M/M), Blue, 12 ft. N002-012-BL
The N002-012-BL Cat5e 350 MHz Molded UTP Patch Cable (M/M) is recommended for connecting high-speed network components, such as computers, servers, printers, copiers, routers, Blu-ray players and switches, in high-density data centers. Designed for fast transmission and excellent signal quality, this 12-foot blue cable ensures peak performance throughout your Cat5/5e network. Manufactured from 26 AWG copper wire that cuts down on interference, the four-pair stranded UTP N002-012-BL delivers speeds up to 350 MHz/1 Gbps. Near-end crosstalk levels are kept to a minimum. Integral strain relief on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Molded RJ45 connectors and gold-plated contacts provide maximum conductivity and minimum data loss Wrapped in a durable PVC jacket that resists corrosion, the N002-012-BL is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. It meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Cat5e draft 11). Features An Ideal Solution for High-Speed Cat5/5e Networking Connects high-speed network components, such as computers, servers, printers, copiers, routers, Blu-ray players and switches Designed for 1000Base-T, 10/100Base-T, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications Provides high-speed connections up to 350 MHz/1 Gbps Flawless signal delivery with minimal near-end crosstalk levels Color-coded blue for easy identification in crowded rack or panel Premium Construction Ensures Excellent Performance Manufactured from 26 AWG 4-pair stranded UTP Molded RJ45 connectors and gold-plated contacts for maximum conductivity and minimum data loss Integral strain relief protects cable and connectors from stress and cracking Durable corrosion-resistant PVC jacket Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Cat5e draft 11)

The N002-012-BL Cat5e 350 MHz Molded UTP Patch Cable (M/M) is recommended for connecting high-speed network components, such as computers, servers, printers, copiers, routers, Blu-ray players and switches, in high-density data centers. Designed for fast transmission and excellent signal quality, this 12-foot blue cable ensures peak performance throughout your Cat5/5e network.
Manufactured from 26 AWG copper wire that cuts down on interference, the four-pair stranded UTP N002-012-BL delivers speeds up to 350 MHz/1 Gbps. Near-end crosstalk levels are kept to a minimum. Integral strain relief on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Molded RJ45 connectors and gold-plated contacts provide maximum conductivity and minimum data loss
Wrapped in a durable PVC jacket that resists corrosion, the N002-012-BL is designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. It meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Cat5e draft 11).

Features

An Ideal Solution for High-Speed Cat5/5e Networking

  • Connects high-speed network components, such as computers, servers, printers, copiers, routers, Blu-ray players and switches
  • Designed for 1000Base-T, 10/100Base-T, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications
  • Provides high-speed connections up to 350 MHz/1 Gbps
  • Flawless signal delivery with minimal near-end crosstalk levels
  • Color-coded blue for easy identification in crowded rack or panel

Premium Construction Ensures Excellent Performance

  • Manufactured from 26 AWG 4-pair stranded UTP
  • Molded RJ45 connectors and gold-plated contacts for maximum conductivity and minimum data loss
  • Integral strain relief protects cable and connectors from stress and cracking
  • Durable corrosion-resistant PVC jacket
  • Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Cat5e draft 11)
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - N002-012-BL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
N002-012-BL-ND
Modular/Ethernet Cables (RJ45, RJ11) N002-012-BL-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Unshielded

Buy Now Datasheet
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 33AC6549 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
33AC6549
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 33AC6549
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site
Cable Assemblies - Modular Cables - N002-012-BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N002-012-BL
Cable Assemblies - Modular Cables N002-012-BL
CABLE MOD 8P8C PLUG TO PLUG 12'

CABLE MOD 8P8C PLUG TO PLUG 12'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N002-012-BL N002-012-BL-ND 33AC6549 N002-012-BL
Product Name Cat5e 350 MHz Molded UTP Patch Cable (RJ45 M/M), Blue, 12 ft. Modular/Ethernet Cables (RJ45, RJ11) Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch
Cable Type Cat 5 Cat 5
Cable Length 12 ft (36.58 dm) 12 ft (36.58 dm) 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data