Tripp Lite by Eaton Cat5e 350MHz Molded Patch Cable (RJ45 M/M) - Gray, 7-ft. N002-007-GY

Description
Tripp Lite's 7-ft. gray category 5e (Cat5e) patch cable has 2 standard RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Snagless category 5e patch cables are also available. Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 7-ft. color: gray connectors: RJ45 male Feature molded connectors with integral strain relief PVC 4-pair stranded UTP Rated for 350MHz/ 1Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11) Available in other colors and lengths Also available in a snagless design (N001 series) to protect the locking tabs on the RJ45 connectors from being damaged or snapped off during installation Also available - Cat6 cables (N201 series)
Request a Quote Datasheet
Description
Tripp Lite's 7-ft. gray category 5e (Cat5e) patch cable has 2 standard RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Snagless category 5e patch cables are also available. Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 7-ft. color: gray connectors: RJ45 male Feature molded connectors with integral strain relief PVC 4-pair stranded UTP Rated for 350MHz/ 1Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11) Available in other colors and lengths Also available in a snagless design (N001 series) to protect the locking tabs on the RJ45 connectors from being damaged or snapped off during installation Also available - Cat6 cables (N201 series)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e 350MHz Molded Patch Cable (RJ45 M/M) - Gray, 7-ft. - N002-007-GY - Tripp Lite by Eaton
Chicago, IL, United States
Cat5e 350MHz Molded Patch Cable (RJ45 M/M) - Gray, 7-ft.
N002-007-GY
Cat5e 350MHz Molded Patch Cable (RJ45 M/M) - Gray, 7-ft. N002-007-GY
Tripp Lite's 7-ft. gray category 5e (Cat5e) patch cable has 2 standard RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Snagless category 5e patch cables are also available. Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 7-ft. color: gray connectors: RJ45 male Feature molded connectors with integral strain relief PVC 4-pair stranded UTP Rated for 350MHz/ 1Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11) Available in other colors and lengths Also available in a snagless design (N001 series) to protect the locking tabs on the RJ45 connectors from being damaged or snapped off during installation Also available - Cat6 cables (N201 series)

Tripp Lite's 7-ft. gray category 5e (Cat5e) patch cable has 2 standard RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Snagless category 5e patch cables are also available.

Features

  • Cabling for category 5 (Cat5) and 5e (Cat5e) applications
  • Length: 7-ft. color: gray connectors: RJ45 male
  • Feature molded connectors with integral strain relief
  • PVC 4-pair stranded UTP
  • Rated for 350MHz/ 1Gbps communication
  • Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11)
  • Available in other colors and lengths
  • Also available in a snagless design (N001 series) to protect the locking tabs on the RJ45 connectors from being damaged or snapped off during installation
  • Also available - Cat6 cables (N201 series)
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - TL553-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
TL553-ND
Modular/Ethernet Cables (RJ45, RJ11) TL553-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Network Cable, Rj45, Cat5E, 7Ft, Gry; Lan Category Eaton Tripp Lite - 53M1506 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45, Cat5E, 7Ft, Gry; Lan Category Eaton Tripp Lite
53M1506
Network Cable, Rj45, Cat5E, 7Ft, Gry; Lan Category Eaton Tripp Lite 53M1506
NETWORK CABLE, RJ45, CAT5E, 7FT, GRY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45, CAT5E, 7FT, GRY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - N002-007-GY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N002-007-GY
Cable Assemblies - Modular Cables N002-007-GY
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N002-007-GY TL553-ND 53M1506 N002-007-GY
Product Name Cat5e 350MHz Molded Patch Cable (RJ45 M/M) - Gray, 7-ft. Modular/Ethernet Cables (RJ45, RJ11) Network Cable, Rj45, Cat5E, 7Ft, Gry; Lan Category Eaton Tripp Lite Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 7 ft (21.34 dm) 7 ft (21.34 dm) 6.56 ft (20 dm) 7 ft (21.34 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details