Tripp Lite's 5-ft. yellow category 5e (Cat5e) patch cable has 2 standard RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Snagless category 5e patch cables are also available.
Features
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
CABLE MOD 8P8C PLUG TO PLUG 5'
NETWORK CABLE, RJ45, CAT5E, 5FT, YEL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
| Tripp Lite by Eaton | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | N002-005-YW | TL543-ND | N002-005-YW | 53M1503 |
| Product Name | Cat5e 350MHz Molded Patch Cable (RJ45 M/M) - Yellow, 5-ft. | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Network Cable, Rj45, Cat5E, 5Ft, Yel; Lan Category Eaton Tripp Lite |
| Application | LAN / Ethernet; Networking | LAN / Ethernet | LAN / Ethernet; Networking | |
| Product Type | Patch | |||
| Cable Type | Cat 5 | Cat 5 | Cat 5 | |
| Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.92 ft (15 dm) |