Tripp Lite by Eaton Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable (RJ45 M/M), Blue, 1 ft. N001-S01-BL

Description
The N001-S01-BL Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable is perfect for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this one-foot blue cable ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S01-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard Cat5e cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels. RJ45 male connectors guarantee an accurate signal transfer. The snagless design protects the locking tabs against being damaged or broken off during installation. Integral strain relief ensures the cable and connectors last a long time. Features Perfect Solution for Your Networking Needs Ideal for connecting components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers Designed for fast transmission and excellent signal quality Ensures peak performance throughout your LAN Delivers speeds up to 350 MHz/1 Gbps Special Slim Design More than 25% smaller in diameter than standard Cat5e cable Increases airflow in tight spaces Increased flexibility for installing around corners and through cable management panels Premium Construction for Superior Performance Made from 28 AWG copper wire PVC 4-pair stranded UTP RJ45 male connectors Integral strain relief for long life Snagless Connectors Molded snagless boots prevent locking tabs from damage
Request a Quote Datasheet
Description
The N001-S01-BL Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable is perfect for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this one-foot blue cable ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S01-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard Cat5e cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels. RJ45 male connectors guarantee an accurate signal transfer. The snagless design protects the locking tabs against being damaged or broken off during installation. Integral strain relief ensures the cable and connectors last a long time. Features Perfect Solution for Your Networking Needs Ideal for connecting components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers Designed for fast transmission and excellent signal quality Ensures peak performance throughout your LAN Delivers speeds up to 350 MHz/1 Gbps Special Slim Design More than 25% smaller in diameter than standard Cat5e cable Increases airflow in tight spaces Increased flexibility for installing around corners and through cable management panels Premium Construction for Superior Performance Made from 28 AWG copper wire PVC 4-pair stranded UTP RJ45 male connectors Integral strain relief for long life Snagless Connectors Molded snagless boots prevent locking tabs from damage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable (RJ45 M/M), Blue, 1 ft. - N001-S01-BL - Tripp Lite by Eaton
Chicago, IL, United States
Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable (RJ45 M/M), Blue, 1 ft.
N001-S01-BL
Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable (RJ45 M/M), Blue, 1 ft. N001-S01-BL
The N001-S01-BL Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable is perfect for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this one-foot blue cable ensures peak performance throughout your local area network (LAN). Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S01-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard Cat5e cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels. RJ45 male connectors guarantee an accurate signal transfer. The snagless design protects the locking tabs against being damaged or broken off during installation. Integral strain relief ensures the cable and connectors last a long time. Features Perfect Solution for Your Networking Needs Ideal for connecting components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers Designed for fast transmission and excellent signal quality Ensures peak performance throughout your LAN Delivers speeds up to 350 MHz/1 Gbps Special Slim Design More than 25% smaller in diameter than standard Cat5e cable Increases airflow in tight spaces Increased flexibility for installing around corners and through cable management panels Premium Construction for Superior Performance Made from 28 AWG copper wire PVC 4-pair stranded UTP RJ45 male connectors Integral strain relief for long life Snagless Connectors Molded snagless boots prevent locking tabs from damage

The N001-S01-BL Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable is perfect for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this one-foot blue cable ensures peak performance throughout your local area network (LAN).
Manufactured from 28 AWG copper wire, the four-pair stranded UTP N001-S01-BL delivers speeds up to 350 MHz/1 Gbps. Protected by a PVC jacket, this cable is more than 25% smaller in diameter than standard Cat5e cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels.
RJ45 male connectors guarantee an accurate signal transfer. The snagless design protects the locking tabs against being damaged or broken off during installation. Integral strain relief ensures the cable and connectors last a long time.

Features

Perfect Solution for Your Networking Needs

  • Ideal for connecting components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers
  • Designed for fast transmission and excellent signal quality
  • Ensures peak performance throughout your LAN
  • Delivers speeds up to 350 MHz/1 Gbps

Special Slim Design

  • More than 25% smaller in diameter than standard Cat5e cable
  • Increases airflow in tight spaces
  • Increased flexibility for installing around corners and through cable management panels

Premium Construction for Superior Performance

  • Made from 28 AWG copper wire
  • PVC 4-pair stranded UTP
  • RJ45 male connectors
  • Integral strain relief for long life

Snagless Connectors

  • Molded snagless boots prevent locking tabs from damage
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - TL1452-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
TL1452-ND
Modular/Ethernet Cables (RJ45, RJ11) TL1452-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.00' (304.8mm) Unshielded

Buy Now Datasheet
Patch Cord, Rj45 Plug, Cat5E, 1Ft, Blue; Lan Category Eaton Tripp Lite - 81Y0761 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat5E, 1Ft, Blue; Lan Category Eaton Tripp Lite
81Y0761
Patch Cord, Rj45 Plug, Cat5E, 1Ft, Blue; Lan Category Eaton Tripp Lite 81Y0761
PATCH CORD, RJ45 PLUG, CAT5E, 1FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT5E, 1FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - N001-S01-BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N001-S01-BL
Cable Assemblies - Modular Cables N001-S01-BL
CABLE MOD 8P8C PLUG TO PLUG 1'

CABLE MOD 8P8C PLUG TO PLUG 1'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N001-S01-BL TL1452-ND 81Y0761 N001-S01-BL
Product Name Cat5e 350 MHz Snagless Molded Slim UTP Patch Cable (RJ45 M/M), Blue, 1 ft. Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug, Cat5E, 1Ft, Blue; Lan Category Eaton Tripp Lite Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 0.9843 ft (3 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products