Tripp Lite by Eaton Cat5e 350MHz Snagless Molded Patch Cable (RJ45 M/M) - Green, 20-ft. N001-020-GN

Description
Tripp Lite's 20-ft. Green snagless category 5e (Cat5e) patch cable has 2 snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Standard, non-snagless category 5e patch cables are also available (N002-Series). Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 20-ft. Color: Green Connectors: RJ45 male Feature molded connectors with integral strain relief Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation PVC 4-pair stranded UTP Rated for 350MHz/ 1Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11) Available in other colors and lengths Also available without the snagless feature (N002-Series) Also available - Cat6 cables (N201-Series)
Request a Quote
Description
Tripp Lite's 20-ft. Green snagless category 5e (Cat5e) patch cable has 2 snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Standard, non-snagless category 5e patch cables are also available (N002-Series). Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 20-ft. Color: Green Connectors: RJ45 male Feature molded connectors with integral strain relief Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation PVC 4-pair stranded UTP Rated for 350MHz/ 1Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11) Available in other colors and lengths Also available without the snagless feature (N002-Series) Also available - Cat6 cables (N201-Series)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tripp Lite 20-ft Green Snagless Cat5e patch cable features two RJ45 male connectors with integral strain relief, designed to prevent damage to the locking tabs during installation. This cable is constructed from PVC 4-pair stranded UTP and is rated for 350MHz and 1Gbps communication, making it suitable for various applications including 1000Base-T Ethernet and voice over IP. It complies with industry standards such as IEEE 802.3ab and ANSI/EIA/TIA 568. The cable is RoHS compliant and comes with a lifetime limited warranty. Available in multiple lengths and colors, this cable is a reliable choice for networking needs.

Datasheet Summary
Powered by GS/AI

The Tripp Lite 20-ft Green Snagless Cat5e patch cable features two RJ45 male connectors with integral strain relief, designed to prevent damage to the locking tabs during installation. This cable is constructed from PVC 4-pair stranded UTP and is rated for 350MHz and 1Gbps communication, making it suitable for various applications including 1000Base-T Ethernet and voice over IP. It complies with industry standards such as IEEE 802.3ab and ANSI/EIA/TIA 568. The cable is RoHS compliant and comes with a lifetime limited warranty. Available in multiple lengths and colors, this cable is a reliable choice for networking needs.

Suppliers

Company
Product
Description
Supplier Links
Cat5e 350MHz Snagless Molded Patch Cable (RJ45 M/M) - Green, 20-ft. - N001-020-GN - Tripp Lite by Eaton
Chicago, IL, United States
Cat5e 350MHz Snagless Molded Patch Cable (RJ45 M/M) - Green, 20-ft.
N001-020-GN
Cat5e 350MHz Snagless Molded Patch Cable (RJ45 M/M) - Green, 20-ft. N001-020-GN
Tripp Lite's 20-ft. Green snagless category 5e (Cat5e) patch cable has 2 snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Standard, non-snagless category 5e patch cables are also available (N002-Series). Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 20-ft. Color: Green Connectors: RJ45 male Feature molded connectors with integral strain relief Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation PVC 4-pair stranded UTP Rated for 350MHz/ 1Gbps communication Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11) Available in other colors and lengths Also available without the snagless feature (N002-Series) Also available - Cat6 cables (N201-Series)

Tripp Lite's 20-ft. Green snagless category 5e (Cat5e) patch cable has 2 snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Standard, non-snagless category 5e patch cables are also available (N002-Series).

Features

  • Cabling for category 5 (Cat5) and 5e (Cat5e) applications
  • Length: 20-ft. Color: Green Connectors: RJ45 male
  • Feature molded connectors with integral strain relief
  • Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation
  • PVC 4-pair stranded UTP
  • Rated for 350MHz/ 1Gbps communication
  • Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11)
  • Available in other colors and lengths
  • Also available without the snagless feature (N002-Series)
  • Also available - Cat6 cables (N201-Series)
Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - N001-020-GN-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
N001-020-GN-ND
Modular/Ethernet Cables (RJ45, RJ11) N001-020-GN-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Unshielded

Buy Now Datasheet
Network Cable, Rj45, Cat5E, 20Ft, Grn; Lan Category Eaton Tripp Lite - 44W6911 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45, Cat5E, 20Ft, Grn; Lan Category Eaton Tripp Lite
44W6911
Network Cable, Rj45, Cat5E, 20Ft, Grn; Lan Category Eaton Tripp Lite 44W6911
NETWORK CABLE, RJ45, CAT5E, 20FT, GRN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45, CAT5E, 20FT, GRN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - N001-020-GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
N001-020-GN
Cable Assemblies - Modular Cables N001-020-GN
CABLE MOD 8P8C PLUG TO PLUG 20'

CABLE MOD 8P8C PLUG TO PLUG 20'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number N001-020-GN N001-020-GN-ND 44W6911 N001-020-GN
Product Name Cat5e 350MHz Snagless Molded Patch Cable (RJ45 M/M) - Green, 20-ft. Modular/Ethernet Cables (RJ45, RJ11) Network Cable, Rj45, Cat5E, 20Ft, Grn; Lan Category Eaton Tripp Lite Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 20 ft (60.96 dm) 20 ft (60.96 dm) 19.69 ft (60 dm) 20 ft (60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details