Eaton Corp. / Commercial Controls Division Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer MVXENCS

Description
ENCLOSURE, INSTRUMENT, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; Body Color:-; External Height - Imperial:9.7"; External Height - Metric:246mm; External Width - Imperial:4.2"; External Width - Metric:107mm RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; Body Color:-; External Height - Imperial:9.7"; External Height - Metric:246mm; External Width - Imperial:4.2"; External Width - Metric:107mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer - 48K3129 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer
48K3129
Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer 48K3129
ENCLOSURE, INSTRUMENT, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; Body Color:-; External Height - Imperial:9.7"; External Height - Metric:246mm; External Width - Imperial:4.2"; External Width - Metric:107mm RoHS Compliant: NA

ENCLOSURE, INSTRUMENT, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; Body Color:-; External Height - Imperial:9.7"; External Height - Metric:246mm; External Width - Imperial:4.2"; External Width - Metric:107mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 48K3129
Product Name Enclosure, Instrument, Steel; Enclosure Type Eaton Cutler Hammer
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Belts & Tool Pouches - 179795 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.60 inch (320 mm)
View Details