Eaton Corp. / Commercial Controls Division Drive, Sensorless Vector, 10HP, 380-480VAC, 18A, RS-485 Serial Comms, IP20 MVX010A0-4

Description
Micro drives provide variable speed control for three phase motor applications up to 10 HP. They are available in single input voltages up to 240 V, with three phase input voltages up to 600 V. The standard drive includes a digital display, operating and programming keys on a removable keypad. The display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor Speeds 2 Analog Inputs, 6 Programmable, Intelligent Digital Inputs, 1 Programmable Digital Output, 1 Programmable Relay Ease-of-Use, Plug and Play, Startup Wizard, Diagnostic Capability Full Function PID Capability Built-in DC Brake Chopper 7 Step PLC programming Undervoltage Carryover Limit: 0.3 to 25 Seconds Displacement Power Factor: Better than 0.95 Efficiency: Typically Greater 95% Microprocessor: 32-Bit
Description
Micro drives provide variable speed control for three phase motor applications up to 10 HP. They are available in single input voltages up to 240 V, with three phase input voltages up to 600 V. The standard drive includes a digital display, operating and programming keys on a removable keypad. The display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor Speeds 2 Analog Inputs, 6 Programmable, Intelligent Digital Inputs, 1 Programmable Digital Output, 1 Programmable Relay Ease-of-Use, Plug and Play, Startup Wizard, Diagnostic Capability Full Function PID Capability Built-in DC Brake Chopper 7 Step PLC programming Undervoltage Carryover Limit: 0.3 to 25 Seconds Displacement Power Factor: Better than 0.95 Efficiency: Typically Greater 95% Microprocessor: 32-Bit

Suppliers

Company
Product
Description
Supplier Links
Drive, Sensorless Vector, 10HP, 380-480VAC, 18A, RS-485 Serial Comms, IP20 - 70057007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Drive, Sensorless Vector, 10HP, 380-480VAC, 18A, RS-485 Serial Comms, IP20
70057007
Drive, Sensorless Vector, 10HP, 380-480VAC, 18A, RS-485 Serial Comms, IP20 70057007
Micro drives provide variable speed control for three phase motor applications up to 10 HP. They are available in single input voltages up to 240 V, with three phase input voltages up to 600 V. The standard drive includes a digital display, operating and programming keys on a removable keypad. The display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor Speeds 2 Analog Inputs, 6 Programmable, Intelligent Digital Inputs, 1 Programmable Digital Output, 1 Programmable Relay Ease-of-Use, Plug and Play, Startup Wizard, Diagnostic Capability Full Function PID Capability Built-in DC Brake Chopper 7 Step PLC programming Undervoltage Carryover Limit: 0.3 to 25 Seconds Displacement Power Factor: Better than 0.95 Efficiency: Typically Greater 95% Microprocessor: 32-Bit

Micro drives provide variable speed control for three phase motor applications up to 10 HP. They are available in single input voltages up to 240 V, with three phase input voltages up to 600 V. The standard drive includes a digital display, operating and programming keys on a removable keypad. The display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control.
Features:

  • Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor Speeds
  • 2 Analog Inputs, 6 Programmable, Intelligent Digital Inputs, 1 Programmable Digital Output, 1 Programmable Relay
  • Ease-of-Use, Plug and Play, Startup Wizard, Diagnostic Capability
  • Full Function PID Capability
  • Built-in DC Brake Chopper
  • 7 Step PLC programming
  • Undervoltage Carryover Limit: 0.3 to 25 Seconds
  • Displacement Power Factor: Better than 0.95
  • Efficiency: Typically Greater 95%
  • Microprocessor: 32-Bit
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category AC Motor Drives
Product Number 70057007
Product Name Drive, Sensorless Vector, 10HP, 380-480VAC, 18A, RS-485 Serial Comms, IP20
Product Variable Speed
Motor / System Sensorless Vector
Configuration PCB Mount
Communication RS485
Unlock Full Specs
to access all available technical data

Similar Products

MV1000 Medium Voltage AC Drive (VFD), 2.3 kV 3-Phase, 2750 HP - CIMR-MV2UA6AA600E1ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 2300 volts
View Details
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
AC Drive - 20AB6P8C0AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
FRENIC-Ace AC Drive - FRN0069E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details