Eaton Corporation Chip Resistor - Surface Mount MSNA0612R0010FCM

Description
RES 0.001 OHM 1% 1W 0612
Request a Quote Datasheet
Description
RES 0.001 OHM 1% 1W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 283-MSNA0612R0010FCMCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
283-MSNA0612R0010FCMCT-ND
Chip Resistor - Surface Mount 283-MSNA0612R0010FCMCT-ND
RES 0.001 OHM 1% 1W 0612

RES 0.001 OHM 1% 1W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 283-MSNA0612R0010FCMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
283-MSNA0612R0010FCMTR-ND
Chip Resistor - Surface Mount 283-MSNA0612R0010FCMTR-ND
RES 0.001 OHM 1% 1W 0612

RES 0.001 OHM 1% 1W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 283-MSNA0612R0010FCMDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
283-MSNA0612R0010FCMDKR-ND
Chip Resistor - Surface Mount 283-MSNA0612R0010FCMDKR-ND
RES 0.001 OHM 1% 1W 0612

RES 0.001 OHM 1% 1W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - MSNA0612R0010FCM - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MSNA0612R0010FCM
Chip Resistor - Surface Mount MSNA0612R0010FCM
CURRENT SENSE RES 1W .001 OHM

CURRENT SENSE RES 1W .001 OHM

Supplier's Site Datasheet
Res, R001, 1%, 1W, Metal Strip, 0612 W Rohs Compliant Eaton Bussmann - 61AK4410 - Newark, An Avnet Company
Chicago, IL, United States
Res, R001, 1%, 1W, Metal Strip, 0612 W Rohs Compliant Eaton Bussmann
61AK4410
Res, R001, 1%, 1W, Metal Strip, 0612 W Rohs Compliant Eaton Bussmann 61AK4410
RES, R001, 1%, 1W, METAL STRIP, 0612 W ROHS COMPLIANT: YES

RES, R001, 1%, 1W, METAL STRIP, 0612 W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 283-MSNA0612R0010FCMCT-ND MSNA0612R0010FCM 61AK4410
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R001, 1%, 1W, Metal Strip, 0612 W Rohs Compliant Eaton Bussmann
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; Wide 1206
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details