Souriau Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton MS3181-12NA

Description
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Bayonet Circular Jam Nut Receptacles, Shell Size 12; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-C-26482 Series RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Bayonet Circular Jam Nut Receptacles, Shell Size 12; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-C-26482 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton - 90B2779 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton
90B2779
Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton 90B2779
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Bayonet Circular Jam Nut Receptacles, Shell Size 12; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-C-26482 Series RoHS Compliant: Yes

RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Bayonet Circular Jam Nut Receptacles, Shell Size 12; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-C-26482 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 90B2779
Product Name Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details