The Plug Protective Cap, part number 13C2769, is designed for use with bayonet circular plugs, specifically for shell size 18. Constructed from aluminum alloy, this accessory serves as a dust cap, providing protection for connectors in various environments. It is part of the Souriau MIL-C-26482 series, which is recognized for its military specifications. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This cap is suitable for applications where connector integrity and cleanliness are essential.
PLUG PROTECTIVE CAP, ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Bayonet Circular Plugs, Shell Size 18; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-C-26482 Series; Connector Shell Size:18 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 13C2769 |
| Product Name | Plug Protective Cap, Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton |
| Material | Aluminum; Aluminum Alloy Body |