Souriau
851 32C 32#20 Pin Recp Souriau-Sunbank/eaton
MS3112E18-32PX
Description
851 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 32C 32#20 Pin Recp Souriau-Sunbank/eaton
05AK3513
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau MS3112E18-32PX |
05AK3513 |
|
Product Name
|
|
851 32C 32#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details