Souriau Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T21F39PD

Description
8LT 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet
Description
8LT 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27656T21F39PD - PEI-Genesis
Philadelphia, PA, United States
8LT 39C 37#20 2#16 PIN RECP

8LT 39C 37#20 2#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC2780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC2780
Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC2780
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27656T21F39PD 20AC2780
Product Name Circular Conn, Rcpt, 21-39, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details