Souriau Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T19B35SA

Description
CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC2577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC2577
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC2577
CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AC2577
Product Name Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Ferrules - 2871.0/100 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details