Souriau Circular Conn, Rcpt, 19-32, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T19B32BA

Description
CIRCULAR CONN, RCPT, 19-32, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 19-32, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 19-32, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC2553 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-32, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC2553
Circular Conn, Rcpt, 19-32, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC2553
CIRCULAR CONN, RCPT, 19-32, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 19-32, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AC2553
Product Name Circular Conn, Rcpt, 19-32, Wall Mount; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A29300-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Specs
Connector Type Military Connector
View Details