Souriau Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T17F8BC

Description
8LT 8C 8#16 SKT RECP
Request a Quote Datasheet
Description
8LT 8C 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27656T17F8BC - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#16 SKT RECP

8LT 8C 8#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC2452
Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC2452
CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27656T17F8BC 20AC2452
Product Name Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers