Souriau Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T17B99AB

Description
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC2370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC2370
Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC2370
CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-99, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AC2370
Product Name Circular Conn, Rcpt, 17-99, Wall Mount; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details