Souriau Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T17B35BB

Description
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC2302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC2302
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC2302
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AC2302
Product Name Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333576-1287-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
5 suppliers
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details