Souriau Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T13Z4BA

Description
8LT 4C 4#16 SKT RECP
Request a Quote Datasheet
Description
8LT 4C 4#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27656T13Z4BA - PEI-Genesis
Philadelphia, PA, United States
8LT 4C 4#16 SKT RECP

8LT 4C 4#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC2017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC2017
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC2017
CIRCULAR CONN, RCPT, 13-4, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-4, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27656T13Z4BA 20AC2017
Product Name Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22030-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details