Souriau Circular Conn, Rcpt, 13-35, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T13B35BC

Description
CIRCULAR CONN, RCPT, 13-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 13-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 13-35, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC1937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC1937
Circular Conn, Rcpt, 13-35, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC1937
CIRCULAR CONN, RCPT, 13-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AC1937
Product Name Circular Conn, Rcpt, 13-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data