Souriau Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T11F99BC

Description
8LT 7C 7#20 SKT RECP
Request a Quote Datasheet
Description
8LT 7C 7#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27656T11F99BC - PEI-Genesis
Philadelphia, PA, United States
8LT 7C 7#20 SKT RECP

8LT 7C 7#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC1873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC1873
Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC1873
CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27656T11F99BC 20AC1873
Product Name Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details