Souriau Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T11F98PC

Description
8LT 6C 6#20 PIN RECP
Request a Quote Datasheet
Description
8LT 6C 6#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27656T11F98PC - PEI-Genesis
Philadelphia, PA, United States
8LT 6C 6#20 PIN RECP

8LT 6C 6#20 PIN RECP

Buy Now
Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC1864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC1864
Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC1864
CIRCULAR CONN, RCPT, 11-98, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-98, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27656T11F98PC 20AC1864
Product Name Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details