Souriau Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27656T11F2SC-LC

Description
8LT 2C 2#16 SKT RECP
Request a Quote Datasheet
Description
8LT 2C 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27656T11F2SC-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 2C 2#16 SKT RECP

8LT 2C 2#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Souriau-Sunbank/eaton - 20AC1833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Souriau-Sunbank/eaton
20AC1833
Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Souriau-Sunbank/eaton 20AC1833
CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27656T11F2SC-LC 20AC1833
Product Name Circular Conn, Rcpt, 11-2, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CAB.H02.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers